Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3204-CI/ST

Description
IC ADC 12BIT SAR 14TSSOP
Datasheet
Description
IC ADC 12BIT SAR 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3204-CI/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3204-CI/ST
Analog to Digital Converters (ADC) MCP3204-CI/ST
IC ADC 12BIT SAR 14TSSOP

IC ADC 12BIT SAR 14TSSOP

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, Spi, Tssop-14; Resolution (Bits) Microchip - 22AC3127 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, Spi, Tssop-14; Resolution (Bits) Microchip
22AC3127
Adc, 12Bit, 100Ksps, Spi, Tssop-14; Resolution (Bits) Microchip 22AC3127
ADC, 12BIT, 100KSPS, SPI, TSSOP-14; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, SPI, TSSOP-14; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3204-CI/ST 22AC3127
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 100Ksps, Spi, Tssop-14; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details