Microchip Technology, Inc. Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip MCP3204-CI/SL

Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet
Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 26M1276 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
26M1276
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 26M1276
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site
Ic, Adc, 12Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip - 19C7210 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 12Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip
19C7210
Ic, Adc, 12Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip 19C7210
IC, ADC, 12BIT, 100KSPS, SOIC-14; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

IC, ADC, 12BIT, 100KSPS, SOIC-14; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3204-CI/SL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3204-CI/SL
Analog to Digital Converters (ADC) MCP3204-CI/SL
IC ADC 12BIT SAR 14SOIC

IC ADC 12BIT SAR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 26M1276 19C7210 MCP3204-CI/SL
Product Name Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Ic, Adc, 12Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details