Microchip Technology, Inc. Analogue To Digital Converter, Quad, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip MCP3204-BI/SL

Description
Analogue to Digital Converter, Quad, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet
Description
Analogue to Digital Converter, Quad, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, Quad, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 18T9198 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Quad, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
18T9198
Analogue To Digital Converter, Quad, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 18T9198
Analogue to Digital Converter, Quad, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Analogue to Digital Converter, Quad, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Soic; Resolution (Bits) Microchip - 23C2838 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Soic; Resolution (Bits) Microchip
23C2838
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Soic; Resolution (Bits) Microchip 23C2838
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3204-BI/SL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3204-BI/SL
Analog to Digital Converters (ADC) MCP3204-BI/SL
IC ADC 12BIT SAR 14SOIC

IC ADC 12BIT SAR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 18T9198 23C2838 MCP3204-BI/SL
Product Name Analogue To Digital Converter, Quad, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Soic; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details