Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3202T-CI/SN

Description
IC ADC 12BIT SAR 8SOIC
Datasheet
Description
IC ADC 12BIT SAR 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3202T-CI/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3202T-CI/SN
Analog to Digital Converters (ADC) MCP3202T-CI/SN
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip - 57AC2492 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
57AC2492
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip 57AC2492
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3202T-CI/SN 57AC2492
Product Name Analog to Digital Converters (ADC) Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 667756 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval RoHS Compliant
View Details