Microchip Technology, Inc. Analog To Digital Converter Adc, Ic; Resolution (Bits) Microchip MCP3202-CI/ST

Description
ANALOG TO DIGITAL CONVERTER ADC, IC; Resolution (Bits):-; Sampling Rate:-; Input Channel Type:-; Data Interface:-; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:TSSOP; No. of Pins:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, IC; Resolution (Bits):-; Sampling Rate:-; Input Channel Type:-; Data Interface:-; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:TSSOP; No. of Pins:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, Ic; Resolution (Bits) Microchip - 59K0226 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, Ic; Resolution (Bits) Microchip
59K0226
Analog To Digital Converter Adc, Ic; Resolution (Bits) Microchip 59K0226
ANALOG TO DIGITAL CONVERTER ADC, IC; Resolution (Bits):-; Sampling Rate:-; Input Channel Type:-; Data Interface:-; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:TSSOP; No. of Pins:-; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, IC; Resolution (Bits):-; Sampling Rate:-; Input Channel Type:-; Data Interface:-; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:TSSOP; No. of Pins:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 02AH4461 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
02AH4461
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 02AH4461
ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3202-CI/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3202-CI/ST
Analog to Digital Converters (ADC) MCP3202-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 59K0226 02AH4461 MCP3202-CI/ST
Product Name Analog To Digital Converter Adc, Ic; Resolution (Bits) Microchip Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
DSCA45 Frequency Input Signal Conditioner - DSCA45-xx - Dataforth Corporation
Specs
Signal Conditioning Instrumentation Amplifier; SigIsol; Frequency-Current
Form Factor DIN Rail
Excitation Voltage
View Details