IC ADC 12BIT SAR 8DIP Product overview: MCP3202-CI/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202-CI/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221038-MCP3202-CI/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: MCP3202
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1291BCN8#TRM; LTC1291BCN8#TR; LTC1291BCN8;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Power Management, Embedded Design & Development, Automotive
12-bit ADC,SPI,dual channel,MCP3202-CI/P
12-bit ADC,SPI,dual channel,MCP3202-CI/P
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3202-CI/P | 1221038-MCP3202-CI/P | 403115 | MCP3202-CI/P-ND | MCP3202-CI/P | MCP3202-CI/P | MCP3202-CI/P |
| Product Name | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202-CI/P | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | DIP | DIP; Pdip | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 8 | 8 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |