Microchip Technology, Inc. Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Msop; Resolution (Bits) Microchip MCP3202-CI/MS

Description
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, MSOP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, MSOP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Msop; Resolution (Bits) Microchip - 03AC2953 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Msop; Resolution (Bits) Microchip
03AC2953
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Msop; Resolution (Bits) Microchip 03AC2953
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, MSOP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, MSOP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3202-CI/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3202-CI/MS
Analog to Digital Converters (ADC) MCP3202-CI/MS
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 03AC2953 MCP3202-CI/MS
Product Name Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Msop; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details