IC ADC 12BIT SAR 8SOIC Product overview: MCP3201-BI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3201-BI/SN can be used for catalog matching and distributor lookup.
12 bit A-D converter,MCP3201-BI
12 bit A-D converter,MCP3201-BI
12 bit A-D converter,MCP3201-BI
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
Manufacturer: Microchip Technology
Win Source Part Number: 089252-MCP3201-BI/SN
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3201-BI/SN | 3792370P | 3792370 | MCP3201-BI/SN | 089252-MCP3201-BI/SN | MCP3201-BI/SN-ND | MCP3201-BI/SN | MCP3201-BI/SN | MCP3201-BI/SN |
| Product Name | 12BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3201-BI/SN | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI | Serial; SPI; Serial (spi) | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Tube | SOIC; SOIC | SOIC; Soic | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | |||
| Pins | 8 | 8 | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |