10-bit ADC, 1-channel, I2C
10-bit ADC, 1-channel, I2C
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 037899-MCP3021A5T-E/
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Family Name: MCP3021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 22.3k
Alternative Parts (Cross-Reference): LTC1287CCN8; LTC1392IS8; LTC2301HMS#PBF; LTC1287CCN;
Introduction Date: June 05, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC ADC 10BIT SAR SOT23-5 Product overview: MCP3021A5T-E/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3021A5T-E/OT can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR SOT23-5
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.
IC ADC 10BIT SAR SOT23-5
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
10Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 7386011P | 9123001 | MCP3021A5T-E/OTTR-ND | MCP3021A5T-E/OTDKR-ND | MCP3021A5T-E/OTCT-ND | 037899-MCP3021A5T-E/OT | 700-MCP3021A5T-E/OT | MCP3021A5T-E/OT | 70045407 | MCP3021A5T-E/OT | MCP3021A5T-E/OT | MCP3021A5T-E/OT |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3021A5T-E/OT | 10BIT SOT23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | 10-BIT ADC, I2C, SINGLE CHANNEL | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Package Type | SOT-23 | Sot-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23-5 | Tape & Reel (TR) | SOT-23A-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ? to 10 bits | 10 bits | 10 bits | |||
| ADC Type | SAR; SAR | SAR; Sar | SAR | SAR | SAR | |||||||
| Input Type | Voltage | Single-Ended; Single ended | Single-Ended | Single-Ended | Single-Ended | |||||||
| Sample Rate | 22.3 kSamples/Sec | 22.3 kSamples/Sec | 22.3 kSamples/Sec | 22.3 kSamples/Sec | 22.3 kSamples/Sec | 22.3 kSamples/Sec | 22 kSamples/Sec | 22.3 kSamples/Sec |