Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3021A5T-E/OT

Description
IC ADC 10BIT SAR SOT23-5
Datasheet
Description
IC ADC 10BIT SAR SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3021A5T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3021A5T-E/OT
Analog to Digital Converters (ADC) MCP3021A5T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site Datasheet
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Microchip - 64T2461 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Microchip
64T2461
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Microchip 64T2461
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site
Analogue To Digital Converter, 10 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip - 34M7445 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 10 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip
34M7445
Analogue To Digital Converter, 10 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip 34M7445
Analogue to Digital Converter, 10 bit, 22.3 kSPS, Single, 2.7 V, 5.5 V, SOT-23 RoHS Compliant: Yes

Analogue to Digital Converter, 10 bit, 22.3 kSPS, Single, 2.7 V, 5.5 V, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3021A5T-E/OT 64T2461
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details