The Microchip MCP3004/3008 is a 10-bit Analog-to-Digital Converter (ADC) with a maximum sampling rate of 200 kSPS at a supply voltage of 5V. It features four or eight input channels, which can be configured as single-ended or pseudo-differential pairs, making it versatile for various applications. The device operates within a voltage range of 2.7V to 5.5V and utilizes a low-power CMOS technology, resulting in a typical standby current of 5 nA and a maximum active current of 500 µA at 5V. The MCP3004/3008 is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It communicates via a Serial Peripheral Interface (SPI), ensuring compatibility with many microcontrollers. The device also boasts low differential and integral nonlinearity specifications of ±1 LSB, ensuring accurate data conversion. Available in SOIC-16 packaging, this ADC is suitable for sensor interfaces, process control, data acquisition, and battery-operated systems.
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, SOIC-16, FULL REEL; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, SOIC-16; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; DNL±:1LSB RoHS Compliant: Yes
IC ADC 10BIT SAR 16SOIC
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28X4359 | MCP3008T-I/SL |
| Product Name | Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-16, Full Reel; Resolution (Bits) Microchip | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |