Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3004T-I/ST

Description
IC ADC 10BIT SAR 14TSSOP
Datasheet
Description
IC ADC 10BIT SAR 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3004T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3004T-I/ST
Analog to Digital Converters (ADC) MCP3004T-I/ST
IC ADC 10BIT SAR 14TSSOP

IC ADC 10BIT SAR 14TSSOP

Supplier's Site Datasheet
Adc, 10Bit, 200Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 02AH4456 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 200Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
02AH4456
Adc, 10Bit, 200Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 02AH4456
ADC, 10BIT, 200KSPS, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 10BIT, 200KSPS, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3004T-I/ST 02AH4456
Product Name Analog to Digital Converters (ADC) Adc, 10Bit, 200Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details