IC TRANSCEIVER 1/1 8DIP Product overview: MCP2562FD-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FD-E/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370720-MCP2562FD-E/
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: MCP2562
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 8Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
8Mbps CAN Flex. Data Transceiver PDIP8
8Mbps CAN Flex. Data Transceiver PDIP8
IC TRANSCEIVER 1/1 8DIP
CAN Bus, Transceiver, CAN, 1, 1, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DIP-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2562FD-E/P | 1370720-MCP2562FD-E/P | 8243129 | MCP2562FD-E/P | 87X8987 | 53X3275 | MCP2562FD-E/P |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface Ics | Drivers, Receivers, Transceivers | Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip | Can Transceiver, 8Mbps, 1 Tx/rx, Dip-8; Ic Interface Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Can transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | |
| Data Rate | 8000 kbps | 8000 kbps | 8000 kbps |