IC TRANSCEIVER 1/1 28QFN Product overview: MCP25625T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP25625T-E/ML can be used for catalog matching and distributor lookup.
CAN Controller with Integrated Transceiv
CAN Controller with Integrated Transceiv
CAN Controller with Integrated Transceiv
CAN TRANSCEIVER, 1MBPS, 1 TX/RX, QFN-28; IC Interface Type:CAN, SPI; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
CAN CTRL W/TRANSCEIVER, 1MBPS, QFN-28; IC Interface Type:CAN, SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
CAN Interface IC CAN Controller with Int. Transceiver
IC TRANSCEIVER 1/1 28QFN
1Mbps Transceiver QFN-28-EP(6x6) CAN ICs ROHS
IC TRANSCEIVER 1/1 28QFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP25625T-E/ML | 1773171P | 1773171 | 53X3286 | MCP25625T-E/ML | MCP25625T-E/ML | MCP25625T-E/ML | MCP25625T-E/ML |
| Product Name | Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | Can Transceiver, 1Mbps, 1 Tx/rx, Qfn-28; Ic Interface Type Microchip | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Line / Bus Controller | Line / Bus Controller; Can controller | Receiver; Sensor Interface | Transceiver; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5.5 v | Other; 2.7V | Other | Other; 4.5V~5.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps | 1000 kbps |