Microchip Technology, Inc. Interface - Interface - Specialized - MCP25625-E/SSVAO MCP25625-E/SSVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984421-MCP25625-E/SS VAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984421-MCP25625-E/SS VAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCP25625-E/SSVAO - 984421-MCP25625-E/SSVAO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCP25625-E/SSVAO
984421-MCP25625-E/SSVAO
Interface - Interface - Specialized - MCP25625-E/SSVAO 984421-MCP25625-E/SSVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984421-MCP25625-E/SS VAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984421-MCP25625-E/SSVAO
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage

Buy Now
5.5V SSOP Interface Transceiver IC - 754-MCP25625-E/SSVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
754-MCP25625-E/SSVAO
5.5V SSOP Interface Transceiver IC 754-MCP25625-E/SSVAO
CAN Controller, 2.7 to 5.5V, -40 to 125C, SSOP-28, RoHS Product overview: MCP25625-E/SSVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP25625-E/SSVAO can be used for catalog matching and distributor lookup.

CAN Controller, 2.7 to 5.5V, -40 to 125C, SSOP-28, RoHS Product overview: MCP25625-E/SSVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP25625-E/SSVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 984421-MCP25625-E/SSVAO 754-MCP25625-E/SSVAO
Product Name Interface - Interface - Specialized - MCP25625-E/SSVAO 5.5V SSOP Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PEB 24902 H V2.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 7V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers