The MCP2561/2 is a high-speed CAN transceiver designed for automotive applications, supporting data rates up to 1 Mb/s. It complies with ISO-11898-2 and ISO-11898-5 standards, ensuring reliable communication in CAN networks. The device features a very low standby current of 5 µA, making it suitable for low-power applications. It includes a VIO supply pin for direct interfacing with CAN controllers and microcontrollers operating between 1.8V and 5.5V. The transceiver is equipped with protection against short-circuit conditions, high-voltage transients, and thermal shutdown, enhancing its durability in harsh environments. It operates over an extended temperature range of -40°C to +125°C, making it ideal for various automotive and industrial applications. The MCP2561/2 is available in multiple package types, including PDIP-8L, SOIC-8L, and 3x3 DFN-8L.
IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2562-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562-E/MF can be used for catalog matching and distributor lookup.
High-Speed CAN Transceiver 1Mbps DFN8EP
High-Speed CAN Transceiver 1Mbps DFN8EP
High-Speed CAN Transceiver 1Mbps DFN8EP
CAN Interface IC CAN Tranceiver
IC TRANSCEIVER HALF 1/1 8DFN
TRANCEIVER, CAN, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8DFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2562-E/MF | 8246434 | 8246434P | MCP2562-E/MF | MCP2562-E/MF | 85W9072 | MCP2562-E/MF |
| Product Name | Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Tranceiver, Can, -40 To 125Deg C; Ic Interface Type Microchip | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5.5 v | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps |