Microchip Technology, Inc. CAN Interface Ics MCP2561FD-E/MF

Description
8Mbps CAN Flex. Data Transceiver DFN8
Request a Quote Datasheet
Description
8Mbps CAN Flex. Data Transceiver DFN8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 8243132P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8243132P
CAN Interface Ics 8243132P
8Mbps CAN Flex. Data Transceiver DFN8

8Mbps CAN Flex. Data Transceiver DFN8

Supplier's Site
CAN Interface Ics - 8243132 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8243132
CAN Interface Ics 8243132
8Mbps CAN Flex. Data Transceiver DFN8

8Mbps CAN Flex. Data Transceiver DFN8

Supplier's Site
CAN Interface Ics - 1652037 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1652037
CAN Interface Ics 1652037
8Mbps CAN Flex. Data Transceiver DFN8

8Mbps CAN Flex. Data Transceiver DFN8

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-MCP2561FD-E/MF
Interface Transceiver IC 710-MCP2561FD-E/MF
IC TRANSCEIVER 1/1 8DFN Product overview: MCP2561FD-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561FD-E/MF can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8DFN Product overview: MCP2561FD-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561FD-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 982106-MCP2561FD-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
982106-MCP2561FD-E/MF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 982106-MCP2561FD-E/MF
Win Source Part Number: 982106-MCP2561FD-E/M F Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 120 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2561

Win Source Part Number: 982106-MCP2561FD-E/MF
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2561

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2561FD-E/MF
CAN Interface IC MCP2561FD-E/MF
CAN Interface IC CAN Flexible Data Rate Transceiver

CAN Interface IC CAN Flexible Data Rate Transceiver

Buy Now Datasheet
Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Dfn Rohs Compliant Microchip - 87X8983 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Dfn Rohs Compliant Microchip
87X8983
Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Dfn Rohs Compliant Microchip 87X8983
CAN Bus, Transceiver, CAN, 1, 1, 4.5 V, 5.5 V, DFN RoHS Compliant: Yes

CAN Bus, Transceiver, CAN, 1, 1, 4.5 V, 5.5 V, DFN RoHS Compliant: Yes

Supplier's Site Datasheet
Can Transceiver, 8Mbps, 1 Tx/rx, Dfn-8; Ic Interface Type Microchip - 53X3264 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 8Mbps, 1 Tx/rx, Dfn-8; Ic Interface Type Microchip
53X3264
Can Transceiver, 8Mbps, 1 Tx/rx, Dfn-8; Ic Interface Type Microchip 53X3264
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MCP2561FD-E/MF - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2561FD-E/MF
Drivers, Receivers, Transceivers MCP2561FD-E/MF
IC TRANSCEIVER 1/1 8DFN

IC TRANSCEIVER 1/1 8DFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8243132P 8243132 710-MCP2561FD-E/MF 982106-MCP2561FD-E/MF MCP2561FD-E/MF 87X8983 53X3264 MCP2561FD-E/MF
Product Name CAN Interface Ics CAN Interface Ics Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Dfn Rohs Compliant Microchip Can Transceiver, 8Mbps, 1 Tx/rx, Dfn-8; Ic Interface Type Microchip Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Can transceiver Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Data Rate 8000 kbps 8000 kbps 8000 kbps 8000 to ? kbps 8000 kbps
Technology Iso 11898-2, iso 11898-5 CAN CAN CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB4365TV1.1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers