IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2561-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561-E/MF can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Tranceiver
IC TRANSCEIVER HALF 1/1 8DFN
CAN TRANSCEIVER, 1TX/RX, 1MBPS, DFN-8; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8DFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2561-E/MF | 1771628 | 1771996P | MCP2561-E/MF | MCP2561-E/MF | 85W9062 | MCP2561-E/MF |
| Product Name | Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, 1Tx/rx, 1Mbps, Dfn-8; Ic Interface Type Microchip | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Can transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5.5 v | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps |