Microchip Technology, Inc. CAN Interface Ics MCP2551-E/P

Description
High Speed CAN Transceiver
Request a Quote
Description
High Speed CAN Transceiver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2551 is a high-speed CAN transceiver designed to interface between a CAN protocol controller and the physical bus, supporting operation speeds of up to 1 Mb/s. It complies with the ISO-11898 standard and is suitable for both 12V and 24V systems. The device features differential transmit and receive capabilities, ensuring high noise immunity and protection against electrical transients and short-circuit conditions. Key features include an externally-controlled slope for reduced RFI emissions, ground fault detection on the TXD input, and power-on reset with voltage brown-out protection. The MCP2551 allows for the connection of up to 112 nodes and operates within a temperature range of -40°C to +125°C. It also includes thermal shutdown protection to prevent damage from excessive current loading. The device can operate in three modes: High-Speed, Slope-Control, and Standby, allowing flexibility in application. The MCP2551 is RoHS compliant and packaged in a DIP format. However, it is noted that this part is not recommended for new designs, with the MCP2561 suggested as an alternative.

Datasheet Summary
Powered by GS/AI

The MCP2551 is a high-speed CAN transceiver designed to interface between a CAN protocol controller and the physical bus, supporting operation speeds of up to 1 Mb/s. It complies with the ISO-11898 standard and is suitable for both 12V and 24V systems. The device features differential transmit and receive capabilities, ensuring high noise immunity and protection against electrical transients and short-circuit conditions. Key features include an externally-controlled slope for reduced RFI emissions, ground fault detection on the TXD input, and power-on reset with voltage brown-out protection. The MCP2551 allows for the connection of up to 112 nodes and operates within a temperature range of -40°C to +125°C. It also includes thermal shutdown protection to prevent damage from excessive current loading. The device can operate in three modes: High-Speed, Slope-Control, and Standby, allowing flexibility in application. The MCP2551 is RoHS compliant and packaged in a DIP format. However, it is noted that this part is not recommended for new designs, with the MCP2561 suggested as an alternative.

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 1771965P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1771965P
CAN Interface Ics 1771965P
High Speed CAN Transceiver

High Speed CAN Transceiver

Supplier's Site
CAN Interface Ics - 1771626 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1771626
CAN Interface Ics 1771626
High Speed CAN Transceiver

High Speed CAN Transceiver

Supplier's Site
Interface Transceiver IC - 710-MCP2551-E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MCP2551-E/P
Interface Transceiver IC 710-MCP2551-E/P
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2551-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2551-E/P can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2551-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2551-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2551-E/P
CAN Interface IC MCP2551-E/P
CAN Interface IC Hi Spd CAN Transceiv

CAN Interface IC Hi Spd CAN Transceiv

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2551-E/P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2551-E/P
Drivers, Receivers, Transceivers MCP2551-E/P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet
HIGH SPEED CAN TRANSCEIVER - 70045401 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH SPEED CAN TRANSCEIVER
70045401
HIGH SPEED CAN TRANSCEIVER 70045401
In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

Supplier's Site
Can Bus, Transceiver, Can, Serial, 1, 1, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip - 58M8896 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Transceiver, Can, Serial, 1, 1, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip
58M8896
Can Bus, Transceiver, Can, Serial, 1, 1, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip 58M8896
CAN Bus, Transceiver, CAN, Serial, 1, 1, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

CAN Bus, Transceiver, CAN, Serial, 1, 1, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Dip; Ic Interface Type Microchip - 69K7603 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Dip; Ic Interface Type Microchip
69K7603
Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Dip; Ic Interface Type Microchip 69K7603
CAN TRANSCEIVER, 1MBPS, 1/1, 5.5V, 8-DIP; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, 1/1, 5.5V, 8-DIP; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1771965P 1771626 710-MCP2551-E/P MCP2551-E/P MCP2551-E/P 70045401 58M8896 69K7603
Product Name CAN Interface Ics CAN Interface Ics Interface Transceiver IC CAN Interface IC Drivers, Receivers, Transceivers HIGH SPEED CAN TRANSCEIVER Can Bus, Transceiver, Can, Serial, 1, 1, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Dip; Ic Interface Type Microchip
Device Type Transceiver Transceiver; Can transceiver Transceiver Transceiver; Transceiver Peripherals
Features RoHS RoHS RoHS RoHS RoHS RoHS
Data Rate 1000 kbps 1000 kbps 1000 to ? kbps
Technology Iso 11898 CANbus CAN CAN
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261032-SI2404-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details