IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2542FD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542FD-E/SN can be used for catalog matching and distributor lookup.
CAN Interface IC CAN FD Transceiver
CAN FD TRANSCEIVER, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
8Mbps Transceiver SOIC-8 CAN ICs ROHS
IC TRANSCEIVER 1/1 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1771939 | 1771623 | 1771939P | 710-MCP2542FD-E/SN | MCP2542FD-E/SN | 72Y1377 | MCP2542FD-E/SN | MCP2542FD-E/SN |
| Product Name | CAN Interface Ics | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Can Fd Transceiver, -40 To 125Deg C; Ic Interface Type Microchip | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver; Can transceiver | Transceiver; Can transceiver | Transceiver | Transceiver | Transceiver; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 v | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V~5.5V | Other; 4.5V ~ 5.5V | ||
| Package Type | SOIC; Soic | SOIC; Soic | Tube | SOIC-8 | NSOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |