STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON Product overview: MCP251863T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP251863T-E/SS can be used for catalog matching and distributor lookup.
Stand-alone Low Power CAN FD Controller
Stand-alone Low Power CAN FD Controller
Stand-alone Low Power CAN FD Controller
CAN FD TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
CAN Controller CAN 2.0 SPI Interface 28-SSOP
STAND-ALONE LOW POWER CAN FD CON
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP251863T-E/SSCT-ND | 736-MCP251863T-E/SS | 2515604P | 48AK5203 | MCP251863T-E/SS | MCP251863T-E/SS | MCP251863T-E/SS | MCP251863T-E/SS |
| Product Name | Controllers | Low-Power Interface Transceiver IC | CAN Interface Ics | Can Fd Transceiver, -40 To 125Deg C Rohs Compliant Microchip | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; CAN | CAN | SPI; SPI | SPI; SPI | ||||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 2.7V ~ 5.5V, 4.5V ~ 5.5V | Other; 2.7V ~ 5.5V, 4.5V ~ 5.5V | Other; 2.7V ~ 5.5V, 4.5V ~ 5.5V | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |