The MCP2515T-E/SOVAO is a stand-alone Controller Area Network (CAN) controller that complies with the CAN V2.0B specification, supporting data rates up to 1 Mb/s. It can handle both standard and extended data frames, with a data field length ranging from 0 to 8 bytes. The device features two receive buffers with prioritized message storage, six 29-bit filters, and two 29-bit masks to effectively manage incoming messages and reduce the workload on the host microcontroller. This controller utilizes a high-speed SPI interface operating at 10 MHz, compatible with SPI modes 0,0 and 1,1. It includes three transmit buffers that support prioritization and abort features, as well as a one-shot mode for message transmission. The MCP2515T-E/SOVAO also provides a clock output pin with a programmable prescaler, which can serve as a clock source for other devices. Designed for low power consumption, the MCP2515 operates within a voltage range of 2.7V to 5.5V, with a typical active current of 5 mA and a standby current of 1 OºA in sleep mode. It is available in a 20-lead TSSOP package and supports industrial temperature ranges from -40°C to +85°C, as well as extended ranges from -40°C to +125°C. This product is suitable for applications requiring reliable CAN communication in various environmental conditions.
Win Source Part Number: 1181363-MCP2515T-E/S
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,100
Protocol: CANbus
Function: Controller
Interface: SPI
Current - Supply: 10mA
Standards: CAN 2.0
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2515
IC CANBUS CONTROLLER SPI 18SOIC
IC CANBUS CONTROLLER SPI 18SOIC
IC CANBUS CONTROLLER SPI 18SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1181363-MCP2515T-E/SOVAO | MCP2515T-E/SOVAO | MCP2515T-E/SOVAO | MCP2515T-E/SOVAO | MCP2515T-E/SOVAO |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |