CAN controller with SPI interface
Manufacturer: Microchip Technology
Win Source Part Number: 808798-MCP2515-E/ML
Packaging: Tube
Protocol: CANbus
Function: Controller
Interface: SPI
Current - Supply: 10mA
Standards: CAN 2.0
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MCP2515
IC CAN CTLR SPI 2ND GEN 20QFN Product overview: MCP2515-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/ML can be used for catalog matching and distributor lookup.
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CAN CONTROLLER, 1TX/RX, QFN-20; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CAN CTLR SPI 2ND GEN 20QFN
IC CAN CTLR SPI 2ND GEN 20QFN
IC CAN CTLR SPI 2ND GEN 20QFN
CAN Interface IC CAN controller w/SPI interface
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 649391 | 808798-MCP2515-E/ML | 736-MCP2515-E/ML | MCP2515-E/ML-ND | MCP2515-E/ML | 52X6089 | MCP2515-E/ML | MCP2515-E/ML | MCP2515-E/ML | MCP2515-E/ML |
| Product Name | CAN Interface Ics | Interface - Interface - Controllers - MCP2515-E/ML | Interface Transceiver IC | Controllers | Controllers | Can Controller, 1Tx/rx, Qfn-20; Ic Interface Type Microchip | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | CAN Interface IC |
| Technology | SPI | SPI; CAN | SPI; SPI | CAN | SPI; SPI | CAN; CANbus | SPI; SPI | |||
| Device Type | Line / Bus Controller | Sensor Interface | Transceiver | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 1000 kbps | 1000 kbps |