IC CAN CONTROLLER W/SPI 18-SOIC Product overview: MCP2510T-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510T-I/SO can be used for catalog matching and distributor lookup.
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788299-MCP2510T-I/SO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: CAN
Function: Controller
Interface: SPI
Standards: CAN 2.0
Family Name: MCP2510
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): MCP2510-I/PG; MCP2510T-I/STG; MCP2510-I/P; MCP2510-I/STG;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CAN CONTROLLER W/SPI 18-SOIC
IC CAN CONTROLLER W/SPI 18-SOIC
CAN Interface IC Stand-alone CAN
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
IC CAN CONTROLLER W/SPI 18-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 736-MCP2510T-I/SO | MCP2510T-I/SOTR-ND | 788299-MCP2510T-I/SO | MCP2510T-I/SO | MCP2510T-I/SO | MCP2510T-I/SO | MCP2510T-I/SO | MCP2510T-I/SO |
| Product Name | SOIC Interface Transceiver IC | Controllers | Interface - Interface - Controllers - MCP2510T-I/SO | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | CAN Interface IC | Controllers | Controllers |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 3V ~ 5.5V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Data Rate | 5000 kbps | 5000 to ? kbps |