Microchip Technology, Inc. Controllers MCP2510-I/SO

Description
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Request a Quote Datasheet
Description
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - MCP2510-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2510-I/SO-ND
Controllers MCP2510-I/SO-ND
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
CAN Interface Ics - 3792308 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
3792308
CAN Interface Ics 3792308
Stand alone CAN controller,MCP2510-I /SO

Stand alone CAN controller,MCP2510-I/SO

Supplier's Site
CAN Interface Ics - 3792308P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
3792308P
CAN Interface Ics 3792308P
Stand alone CAN controller,MCP2510-I /SO

Stand alone CAN controller,MCP2510-I/SO

Supplier's Site
CAN Interface Ics - 8895755 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8895755
CAN Interface Ics 8895755
Stand alone CAN controller,MCP2510-I /SO

Stand alone CAN controller,MCP2510-I/SO

Supplier's Site
Interface Transceiver IC - 736-MCP2510-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2510-I/SO
Interface Transceiver IC 736-MCP2510-I/SO
IC CAN CONTRLER IND TEMP 18SOIC Product overview: MCP2510-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-I/SO can be used for catalog matching and distributor lookup.

IC CAN CONTRLER IND TEMP 18SOIC Product overview: MCP2510-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Controllers - MCP2510-I/SO - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2510-I/SO
Interface - Controllers MCP2510-I/SO
IC CAN CONTRLER IND TEMP 18SOIC

IC CAN CONTRLER IND TEMP 18SOIC

Supplier's Site Datasheet
Controllers - MCP2510-I/SO - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2510-I/SO
Controllers MCP2510-I/SO
IC CAN CONTRLER IND TEMP 18SOIC

IC CAN CONTRLER IND TEMP 18SOIC

Supplier's Site Datasheet
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Soic Rohs Compliant Microchip - 97K4485 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Soic Rohs Compliant Microchip
97K4485
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Soic Rohs Compliant Microchip 97K4485
CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, SOIC RoHS Compliant: Yes

CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Can Controller, 1Mbps, 1/1, 5.5V, Soic-18; Ic Interface Type Microchip - 61K2944 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 1/1, 5.5V, Soic-18; Ic Interface Type Microchip
61K2944
Can Controller, 1Mbps, 1/1, 5.5V, Soic-18; Ic Interface Type Microchip 61K2944
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, SOIC-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 1/1, 5.5V, SOIC-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - MCP2510-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2510-I/SO
Integrated Circuits (ICs) - Interface - Controllers MCP2510-I/SO
IC CAN CONTRLER IND TEMP 18SOIC

IC CAN CONTRLER IND TEMP 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
MCP2510-I/SO
CAN Interface IC MCP2510-I/SO
CAN Interface IC Stand-alone CAN

CAN Interface IC Stand-alone CAN

Buy Now Datasheet
Controllers - MCP2510-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2510-I/SO
Controllers MCP2510-I/SO
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18 - 17512-MCP2510-I/SO - Utmel Electronic Limited
Hong Kong, China
1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18
17512-MCP2510-I/SO
1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18 17512-MCP2510-I/SO
1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18

1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP2510-I/SO-ND 3792308 3792308P 736-MCP2510-I/SO MCP2510-I/SO MCP2510-I/SO 97K4485 61K2944 MCP2510-I/SO MCP2510-I/SO MCP2510-I/SO 17512-MCP2510-I/SO
Product Name Controllers CAN Interface Ics CAN Interface Ics Interface Transceiver IC Interface - Controllers Controllers Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Soic Rohs Compliant Microchip Can Controller, 1Mbps, 1/1, 5.5V, Soic-18; Ic Interface Type Microchip Integrated Circuits (ICs) - Interface - Controllers CAN Interface IC Controllers 1 CHANNEL(S), 1M bps, LOCAL AREA NETWORK CONTROLLER, PDSO18, 0.300 INCH, PLASTIC, SOIC-18
Technology SPI; CAN CAN; Can 1.2, can 2.0a, can 2.0b SPI; SPI SPI; SPI CAN CAN CAN; CANbus SPI; SPI
Device Type Line / Bus Controller Line / Bus Controller; Can controller Line / Bus Controller Transceiver Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other; 5.5 v Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V Other Other; 3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Buffers - 1460937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Package Type Sot-25
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details