CANbus Controller CAN 2.0 SPI Interface 18-PDIP
CAN Interface IC Stand-alone CAN
IC CAN CTLR EXTENDED TEMP 18DIP
IC CAN CTLR EXTENDED TEMP 18DIP
CANbus Controller CAN 2.0 SPI Interface 18-PDIP
IC, CAN CTRL, 1MBPS, 1/1, 5.5V, DIP-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:18Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2510-E/P-ND | MCP2510-E/P | MCP2510-E/P | MCP2510-E/P | MCP2510-E/P | 96K3719 |
| Product Name | Controllers | CAN Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Ic, Can Ctrl, 1Mbps, 1/1, 5.5V, Dip-18; Ic Interface Type Microchip |
| Technology | SPI; CAN | CAN; CANbus | SPI; SPI | SPI; SPI | CAN | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 3V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |