IC XPNDR 4MHZ CAN 14SOIC Product overview: MCP25025-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25025-I/SL can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN (1-Wire) 4MHz 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788294-MCP25025-I/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, EEPROM, PWM
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: CAN (1-Wire)
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: No
Family Name: MCP25025
Categories: Integrated Circuits (ICs)
Clock Frequency: 4MHz
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SJA1000T/N; SJA1000U/N1; SAE81C91N; SAE 81C91-N E13;
Introduction Date: October 12, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC I/O EXPANDER CAN 8B 14SOIC
Interface - I/O Expanders Digital 1 Wire capab
I/O Expander 8 CAN (1-Wire) 4 MHz 14-SOIC
IC I/O EXPANDER CAN 8B 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP25025-I/SL | MCP25025-I/SL-ND | 788294-MCP25025-I/SL | MCP25025-I/SL | MCP25025-I/SL | MCP25025-I/SL | MCP25025-I/SL |
| Product Name | 4MHZ Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - MCP25025-I/SL | I/O Expanders | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other; 5.5 V | Other; 2.7V ~ 5.5V | Other |
| Data Rate | 1000 kbps |