IC XPNDR 4MHZ CAN 14DIP Product overview: MCP25025-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25025-I/P can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN (1-Wire) 4MHz 14-PDIP
Interface - I/O Expanders Digital 1 Wire capab
I/O Expander 8 CAN (1-Wire) 4 MHz 14-PDIP
IC I/O EXPANDER CAN 8B 14DIP
IC, I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP25025-I/P | MCP25025-I/P-ND | MCP25025-I/P | MCP25025-I/P | MCP25025-I/P | 96K3717 |
| Product Name | 4MHZ Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Ic, I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 5.5 V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V |
| Data Rate | 1000 kbps |