I/O Expander 8 SPI 10MHz 20-SSOP
I/O Expander 8 SPI 10MHz 20-SSOP
I/O Expander 8 SPI 10MHz 20-SSOP
IC XPNDR 10MHZ SPI 20SSOP Product overview: MCP23S08T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08T-E/SS can be used for catalog matching and distributor lookup.
I/O Expander 8 SPI 10 MHz 20-SSOP
IC I/O EXPANDER SPI 8B 20SSOP
I/O EXPANDER, 8BIT, 10MHZ, SSOP-20; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
IC I/O EXPANDER SPI 8B 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S08T-E/SSTR-ND | 749-MCP23S08T-E/SS | MCP23S08T-E/SS | MCP23S08T-E/SS | 55AC2716 | MCP23S08T-E/SS |
| Product Name | I/O Expanders | 10MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 8Bit, 10Mhz, Ssop-20; Chip Configuration Microchip | I/O Expanders |
| Technology | SPI | SPI; SPI | SPI; SPI | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V | Other; 1.8V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |