I/O Expander 8 SPI 10MHz 18-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 884146-MCP23S08-E/P
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 8 SPI 10 MHz 18-PDIP
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Number of I/O: 8
Family Name: MCP23S08
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23S08-E/P-NDR, MCP23S08EP
IC XPNDR 10MHZ SPI 18DIP Product overview: MCP23S08-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08-E/P can be used for catalog matching and distributor lookup.
Interface - I/O Expanders In/Out SPI int
The Microchip I/O Expander are 8- and 16-bit input/output expander designed to provide embedded systems with general-purpose remote I/O expansion through an IC™ and SPI serials port. The fully bi-directional I/Os default to inputs and can be configured as inputs or outputs. Additionally, there are multiple 8-bit registers that are programmable and provide for configuration (input or output control), output value, and polarity (active low or high).
I/O Expander 8 SPI 10 MHz 18-PDIP
IC I/O EXPANDER SPI 8B 18DIP
I/O EXPANDER, 8 BIT, 10MHZ, DIP-18; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:Serial, SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:18Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, DIP RoHS Compliant: Yes
10MHz SPI PDIP-18 I/O Expanders ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S08-E/P-ND | 884146-MCP23S08-E/P | 749-MCP23S08-E/P | MCP23S08-E/P | 70046139 | MCP23S08-E/P | MCP23S08-E/P | 08J8732 | 34M7436 | MCP23S08-E/P |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - MCP23S08-E/P | 10MHZ Interface Transceiver IC | Interface - I/O Expanders | 8-BIT INPUT/OUTPUT EXPANDER, SPI INTERFACE | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 8 Bit, 10Mhz, Dip-18; Chip Configuration Microchip | I/o Expander, 8Bit, 10 Mhz, Serial, Spi, 1.8 V, 5.5 V, Dip Rohs Compliant Microchip | Communication Interface Chip/UART/485/232 >> I/O Expanders |
| Technology | SPI | SPI; SPI | SPI | |||||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Peripherals | Port / Bus Expander | Port / Bus Expander; Sensor Interface | UART | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V | Other; 1.8V~5.5V | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |