Manufacturer: Microchip Technology
Win Source Part Number: 788291-MCP23S08-E/ML
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: SPI
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23S08-E/ML
Categories: Integrated Circuits (ICs)
Clock Frequency: 10MHz
Manufacturer Package: 20-QFN-EP (4x4)
Alternative Parts (Cross-Reference): MCP23S08T-E/SO; MCP23S08-E/P; MCP23S08-E/SO; MCP23S08T-E/SS;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
I/O Expander 8 SPI 10MHz 20-QFN (4x4)
IC XPNDR 10MHZ SPI 20QFN Product overview: MCP23S08-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08-E/ML can be used for catalog matching and distributor lookup.
IC I/O EXPANDER SPI 8B 20QFN
IC I/O EXPANDER SPI 8B 20QFN
I/O EXPANDER, 8 I/O, QFN-20 ROHS COMPLIANT: YES
Interface - I/O Expanders 8bit Input/Output Exp SPI interface
I/O Expander 8 SPI 10 MHz 20-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 788291-MCP23S08-E/ML | MCP23S08-E/ML-ND | 749-MCP23S08-E/ML | MCP23S08-E/ML | MCP23S08-E/ML | 65AH8009 | MCP23S08-E/ML | MCP23S08-E/ML |
| Product Name | Interface - Interface - I/O Expanders - MCP23S08-E/ML | I/O Expanders | 10MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 8 I/o, Qfn-20 Rohs Compliant Microchip | Interface - I/O Expanders | I/O Expanders |
| Device Type | Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 1.8 V ~ 5.5 V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | SPI | SPI; SPI | SPI; SPI |