I/O Expander 16 I²C 3.4MHz 24-SSOP
IC XPNDR 3.4MHZ I2C 24SSOP
IC XPNDR 3.4MHZ I2C 24SSOP
IC XPNDR 3.4MHZ I2C 24SSOP Product overview: MCP23018T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.4MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23018T-E/SS can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 3.4 MHz 24-SSOP
IC I/O EXPANDER I2C 16B 24SSOP
Interface - I/O Expanders 16-bit I/O Expander I2C interface
IC I/O EXPANDER I2C 16B 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP23018T-E/SSTR-ND | 749-MCP23018T-E/SS | MCP23018T-E/SS | MCP23018T-E/SS | MCP23018T-E/SS | MCP23018T-E/SS |
| Product Name | I/O Expanders | 3.4MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |