Microchip Technology, Inc. I/O Expanders MCP23017-E/ML

Description
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)
Request a Quote Datasheet
Description
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23017-E/ML-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23017-E/ML-ND
I/O Expanders MCP23017-E/ML-ND
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

Buy Now Datasheet
1.7MHZ Interface Transceiver IC - 749-MCP23017-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7MHZ Interface Transceiver IC
749-MCP23017-E/ML
1.7MHZ Interface Transceiver IC 749-MCP23017-E/ML
IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23017-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23017-E/ML
I/O Expanders MCP23017-E/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site Datasheet
I/o Expander, 16 Bit, 1.7Mhz, Qfn-28; Chip Configuration Microchip - 31K2957 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 Bit, 1.7Mhz, Qfn-28; Chip Configuration Microchip
31K2957
I/o Expander, 16 Bit, 1.7Mhz, Qfn-28; Chip Configuration Microchip 31K2957
I/O EXPANDER, 16 BIT, 1.7MHZ, QFN-28; Chip Configuration:16bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

I/O EXPANDER, 16 BIT, 1.7MHZ, QFN-28; Chip Configuration:16bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
I/O Expanders - MCP23017-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23017-E/ML
I/O Expanders MCP23017-E/ML
I/O Expander 16 I²C 1.7 MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7 MHz 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23017-E/ML
Interface - I/O Expanders MCP23017-E/ML
Interface - I/O Expanders 16bit Input/Output Exp I2C interface

Interface - I/O Expanders 16bit Input/Output Exp I2C interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23017-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23017-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23017-E/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site
Communication Interface Chip/UART/485/232 >> I/O Expanders - MCP23017-E/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
MCP23017-E/ML
Communication Interface Chip/UART/485/232 >> I/O Expanders MCP23017-E/ML
1.7MHz I2C QFN-28-EP(6x6) I/O Expanders ROHS

1.7MHz I2C QFN-28-EP(6x6) I/O Expanders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23017-E/ML-ND 749-MCP23017-E/ML MCP23017-E/ML 31K2957 MCP23017-E/ML MCP23017-E/ML MCP23017-E/ML MCP23017-E/ML
Product Name I/O Expanders 1.7MHZ Interface Transceiver IC I/O Expanders I/o Expander, 16 Bit, 1.7Mhz, Qfn-28; Chip Configuration Microchip I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders
Technology I2C I2C; I²C I2C; I²C I2C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface UART
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V Other; 1.8V ~ 5.5V Other Other; 1.8V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
 - 74ABT16244ADL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details