I/O Expander 8 I²C 1.7MHz 20-SSOP
I/O Expander 8 I²C 1.7MHz 20-SSOP
I/O Expander 8 I²C 1.7MHz 20-SSOP
IC XPNDR 1.7MHZ I2C 20SSOP Product overview: MCP23008T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/SS can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 8BIT I2C 20-SSOP
IC I/O EXPANDER 8BIT I2C 20-SSOP
I/O EXPANDER, 8BIT, 1.7MHZ, SSOP-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
I/O Expander 8 I²C 1.7 MHz 20-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23008T-E/SSCT-ND | 749-MCP23008T-E/SS | MCP23008T-E/SS | MCP23008T-E/SS | 57AC2485 | MCP23008T-E/SS |
| Product Name | I/O Expanders | 1.7MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 8Bit, 1.7Mhz, Ssop-20; Chip Configuration Microchip | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |