Microchip Technology, Inc. I/O Expanders MCP23008-E/P

Description
I/O Expander 8 I²C 1.7MHz 18-PDIP
Request a Quote Datasheet
Description
I/O Expander 8 I²C 1.7MHz 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23008-E/P-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23008-E/P-ND
I/O Expanders MCP23008-E/P-ND
I/O Expander 8 I²C 1.7MHz 18-PDIP

I/O Expander 8 I²C 1.7MHz 18-PDIP

Buy Now Datasheet
Interface - Interface - I/O Expanders - MCP23008-E/P - 848609-MCP23008-E/P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23008-E/P
848609-MCP23008-E/P
Interface - Interface - I/O Expanders - MCP23008-E/P 848609-MCP23008-E/P
Manufacturer: Microchip Technology Win Source Part Number: 848609-MCP23008-E/P Features: I/O Expander 1.7 MHz Package: Tube Family Name: MCP23008 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23008-E/P-NDR, MCP23008EP

Manufacturer: Microchip Technology
Win Source Part Number: 848609-MCP23008-E/P
Features: I/O Expander 1.7 MHz
Package: Tube
Family Name: MCP23008
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23008-E/P-NDR, MCP23008EP

Buy Now Datasheet
Singapore, Singapore
1.7MHZ Interface Transceiver IC
749-MCP23008-E/P
1.7MHZ Interface Transceiver IC 749-MCP23008-E/P
IC XPNDR 1.7MHZ I2C 18DIP Product overview: MCP23008-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/P can be used for catalog matching and distributor lookup.

IC XPNDR 1.7MHZ I2C 18DIP Product overview: MCP23008-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23008-E/P - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23008-E/P
I/O Expanders MCP23008-E/P
IC I/O EXPANDER I2C 8B 18DIP

IC I/O EXPANDER I2C 8B 18DIP

Supplier's Site Datasheet
8-BIT INPUT/OUTPUT EXPANDER, I2C INTERFACE - 70046135 - Allied Electronics, Inc.
Fort Worth, TX, USA
8-BIT INPUT/OUTPUT EXPANDER, I2C INTERFACE
70046135
8-BIT INPUT/OUTPUT EXPANDER, I2C INTERFACE 70046135
The Microchip I/O Expander are 8- and 16-bit input/output expander designed to provide embedded systems with general-purpose remote I/O expansion through an IC™ and SPI serials port. The fully bi-directional I/Os default to inputs and can be configured as inputs or outputs. Additionally, there are multiple 8-bit registers that are programmable and provide for configuration (input or output control), output value, and polarity (active low or high).

The Microchip I/O Expander are 8- and 16-bit input/output expander designed to provide embedded systems with general-purpose remote I/O expansion through an IC™ and SPI serials port. The fully bi-directional I/Os default to inputs and can be configured as inputs or outputs. Additionally, there are multiple 8-bit registers that are programmable and provide for configuration (input or output control), output value, and polarity (active low or high).

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23008-E/P
Interface - I/O Expanders MCP23008-E/P
Interface - I/O Expanders In/Out I2C int

Interface - I/O Expanders In/Out I2C int

Buy Now Datasheet
I/O Expanders - MCP23008-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23008-E/P
I/O Expanders MCP23008-E/P
I/O Expander 8 I²C 1.7 MHz 18-PDIP

I/O Expander 8 I²C 1.7 MHz 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23008-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23008-E/P
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23008-E/P
IC I/O EXPANDER I2C 8B 18DIP

IC I/O EXPANDER I2C 8B 18DIP

Supplier's Site
I/o Expander, 8Bit, 1.7 Mhz, I2C, Serial, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip - 58M8887 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 1.7 Mhz, I2C, Serial, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip
58M8887
I/o Expander, 8Bit, 1.7 Mhz, I2C, Serial, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip 58M8887
I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23008-E/P-ND 848609-MCP23008-E/P 749-MCP23008-E/P MCP23008-E/P 70046135 MCP23008-E/P MCP23008-E/P MCP23008-E/P 58M8887
Product Name I/O Expanders Interface - Interface - I/O Expanders - MCP23008-E/P 1.7MHZ Interface Transceiver IC I/O Expanders 8-BIT INPUT/OUTPUT EXPANDER, I2C INTERFACE Interface - I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/o Expander, 8Bit, 1.7 Mhz, I2C, Serial, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip
Technology I2C I2C; I²C I2C; I²C I2C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Peripherals Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI3210-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details