Manufacturer: Microchip Technology
Win Source Part Number: 884144-MCP2221T-I/ST
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Family Name: MCP2221
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2221T-I/ST-ND, MCP2221T-I/STTR, MCP2221T-I/STDKR, MCP2221T-I/STCT
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
IC USB TO I2C BRIDGE DEVICE 14TS
IC USB TO I2C BRIDGE DEVICE 14TS
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB Interface IC USB to I2C Bridge Device
IC USB TO I2C BRIDGE DEVICE 14TS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884144-MCP2221T-I/ST | MCP2221T-I/STTR-ND | MCP2221T-I/ST | MCP2221T-I/ST | MCP2221T-I/ST | MCP2221T-I/ST | MCP2221T-I/ST |
| Product Name | Interface - Interface - Controllers - MCP2221T-I/ST | Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP-14 | SSOP; TSSOP | |
| Technology | USB; I2C | I2C; I²C, UART | I2C; I²C, UART | I2C; I²C, UART | USB; USB |