IC USB TO I2C/UART 14SOIC
IC USB TO I2C/UART 14SOIC
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
Win Source Part Number: 1349509-MCP2221AT-I/
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,600
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2221
USB Interface IC USB 2.0 to I2C Converter with GPIO
IC USB TO I2C/UART 14SOIC
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
IC USB TO I2C/UART 14SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP2221AT-I/SLDKR-ND | 1349509-MCP2221AT-I/SL | MCP2221AT-I/SL | MCP2221AT-I/SL | MCP2221AT-I/SL | MCP2221AT-I/SL |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; I2C | I2C; I²C, UART | I2C; I²C, UART | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |