Win Source Part Number: 1261691-MCP2221AT-I/
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,300
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2221
IC USB TO I2C/UART 16QFN
IC USB TO I2C/UART 16QFN
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
USB Interface IC USB 2.0 to I2C Converter with GPIO
IC USB TO I2C/UART 16QFN
IC USB TO I2C/UART 16QFN
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
IC USB TO I2C/UART 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261691-MCP2221AT-I/ML | 150-MCP2221AT-I/MLCT-ND | MCP2221AT-I/ML | MCP2221AT-I/ML | MCP2221AT-I/ML | MCP2221AT-I/ML | MCP2221AT-I/ML |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 5.5V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; I2C | USB; USB | I2C; I²C, UART | I2C; I²C, UART | I2C; I²C, UART |