The MCP2221A is a USB 2.0 to I2C/UART protocol converter with four general-purpose I/O pins, supporting full-speed USB (12 Mb/s), UART baud rates up to 460800, and I2C/SMBus clock rates up to 400 kHz. It enumerates as a composite USB device using standard CDC and HID drivers and operates from 3.0 to 5.5 V. The MCP2221A-I/ML variant is packaged in a 16-lead 4x4 mm QFN with an exposed thermal pad and is rated for industrial temperature operation from -40°C to +85°C. It is AEC-Q100 qualified.
IC USB TO I2C/UART 16QFN Product overview: MCP2221A-I/ML from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2221A-I/ML can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-MCP2221A-I/ML |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube |