Microchip Technology, Inc. USB Interface ICs MCP2221-I/P

Description
Microchip MCP2221-I/P Transceiver IC
Request a Quote
Description
Microchip MCP2221-I/P Transceiver IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 to I²C/UART Converter (part number 85X6364) is a protocol converter designed to facilitate USB connectivity for devices with UART and I²C interfaces. It supports full-speed USB communication at 12 Mb/s and operates as a composite device, implementing both the Communications Device Class (CDC) for UART conversion and the Human Interface Device (HID) for I²C control. This converter features a 128-byte buffer for UART data handling, with support for baud rates ranging from 300 to 115200. It also functions as an I²C master, capable of operating at clock rates up to 400 kHz and supporting both 7- and 10-bit addressable devices. The device includes four general-purpose input/output (GPIO) pins that can be configured for various functionalities, including ADC and DAC outputs. The MCP2221 operates within a voltage range of 3.0 to 5.5V and is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It is RoHS compliant and offers electrostatic discharge (ESD) protection exceeding 4 kV. This product is suitable for engineers looking for a reliable and versatile solution for integrating USB with UART and I²C interfaces in their projects.

Datasheet Summary
Powered by GS/AI

The USB 2.0 to I²C/UART Converter (part number 85X6364) is a protocol converter designed to facilitate USB connectivity for devices with UART and I²C interfaces. It supports full-speed USB communication at 12 Mb/s and operates as a composite device, implementing both the Communications Device Class (CDC) for UART conversion and the Human Interface Device (HID) for I²C control. This converter features a 128-byte buffer for UART data handling, with support for baud rates ranging from 300 to 115200. It also functions as an I²C master, capable of operating at clock rates up to 400 kHz and supporting both 7- and 10-bit addressable devices. The device includes four general-purpose input/output (GPIO) pins that can be configured for various functionalities, including ADC and DAC outputs. The MCP2221 operates within a voltage range of 3.0 to 5.5V and is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It is RoHS compliant and offers electrostatic discharge (ESD) protection exceeding 4 kV. This product is suitable for engineers looking for a reliable and versatile solution for integrating USB with UART and I²C interfaces in their projects.

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 8290517 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8290517
USB Interface ICs 8290517
Microchip MCP2221-I/P Transceiver IC

Microchip MCP2221-I/P Transceiver IC

Supplier's Site
USB Interface ICs - 8290517P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8290517P
USB Interface ICs 8290517P
Microchip MCP2221-I/P Transceiver IC

Microchip MCP2221-I/P Transceiver IC

Supplier's Site
USB Interface ICs - 1445870 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1445870
USB Interface ICs 1445870
Microchip MCP2221-I/P Transceiver IC

Microchip MCP2221-I/P Transceiver IC

Supplier's Site
Controllers - MCP2221-I/P-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2221-I/P-ND
Controllers MCP2221-I/P-ND
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP

Buy Now Datasheet
Controllers - MCP2221-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2221-I/P
Controllers MCP2221-I/P
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2221-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2221-I/P
Integrated Circuits (ICs) - Interface - Controllers MCP2221-I/P
IC USB TO I2C BRIDGE DEVICE 14PD

IC USB TO I2C BRIDGE DEVICE 14PD

Supplier's Site
Interface - Controllers - MCP2221-I/P - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2221-I/P
Interface - Controllers MCP2221-I/P
IC USB TO I2C BRIDGE DEVICE 14PD

IC USB TO I2C BRIDGE DEVICE 14PD

Supplier's Site Datasheet
Usb 2.0 To I2C/uart Conv, Dip-14; Bridge Type Microchip - 85X6364 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 To I2C/uart Conv, Dip-14; Bridge Type Microchip
85X6364
Usb 2.0 To I2C/uart Conv, Dip-14; Bridge Type Microchip 85X6364
USB 2.0 TO I2C/UART CONV, DIP-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

USB 2.0 TO I2C/UART CONV, DIP-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb 2.0 To I2C/uart Converter, Dip-14; Bridge Type Microchip - 53X3258 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 To I2C/uart Converter, Dip-14; Bridge Type Microchip
53X3258
Usb 2.0 To I2C/uart Converter, Dip-14; Bridge Type Microchip 53X3258
USB 2.0 TO I2C/UART CONVERTER, DIP-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

USB 2.0 TO I2C/UART CONVERTER, DIP-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MCP2221-I/P
USB Interface IC MCP2221-I/P
USB Interface IC USB to I2C Bridge Device

USB Interface IC USB to I2C Bridge Device

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8290517 8290517P MCP2221-I/P-ND MCP2221-I/P MCP2221-I/P MCP2221-I/P 85X6364 53X3258 MCP2221-I/P
Product Name USB Interface ICs USB Interface ICs Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Usb 2.0 To I2C/uart Conv, Dip-14; Bridge Type Microchip Usb 2.0 To I2C/uart Converter, Dip-14; Bridge Type Microchip USB Interface IC
Technology USB USB USB; I2C I2C; I²C, UART USB; USB I2C; I²C, UART USB; I2C USB; I2C
Device Type Transceiver; Transceiver Transceiver Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller UART UART
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 3 to 5.5 v 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other Other; 3V Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details