USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 851369-MCP2210T-I/MQ
Features: Interface
Package: Reel - TR
Family Name: MCP2210
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2210T-I/MQ-ND, MCP2210T-I/MQDKR, MCP2210T-I/MQCT, MCP2210T-I/MQTR
IC CONVERTER USB-SPI 20-QFN
IC CONVERTER USB-SPI 20-QFN
IC CONVERTER USB-SPI 20-QFN
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
USB Interface IC USB to SPI Protocol Converter
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2210T-I/MQCT-ND | 851369-MCP2210T-I/MQ | MCP2210T-I/MQ | MCP2210T-I/MQ | MCP2210T-I/MQ | MCP2210T-I/MQ | MCP2210T-I/MQ |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2210T-I/MQ | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB; SPI | SPI; SPI | USB; USB | SPI; SPI | SPI; SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3.3V ~ 5.5V | Other; 3.3V ~ 5.5V | Other | Other; 3.3V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |