Manufacturer: Microchip Technology
Win Source Part Number: 1074994-MCP2210-I/SS
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Purpose: Bridge, USB to SPI
Supply Voltage - Operating: 3.3 V to 5.5 V
Operating Supply Current: 13mA
Alternative Parts (Cross-Reference): MCP2210T-I/SS; MCP2210T- I/SO; MCP2210- I/SS;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
USB to SPI Converter, 12Mb/s, SSOP
USB to SPI Converter, 12Mb/s, SSOP
USB to SPI Converter, 12Mb/s, SSOP
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
IC CONVERTER USB-SPI 20-SSOP
IC CONVERTER USB-SPI 20-SSOP
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
USB Interface, USB 2.0, 3.3 V, 5.5 V, SSOP, 20 RoHS Compliant: Yes
IC CONVERTER USB-SPI 20-SSOP
USB Interface IC USB to SPI Protocol Converter
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1074994-MCP2210-I/SS | 8233501P | 8233501 | MCP2210-I/SS-ND | MCP2210-I/SS | MCP2210-I/SS | MCP2210-I/SS | 89T3715 | MCP2210-I/SS | MCP2210-I/SS |
| Product Name | Interface - Interface - Controllers - MCP2210-I/SS | Multiprotocol Transceivers | Multiprotocol Transceivers | Controllers | Controllers | Interface - Controllers | Controllers | Usb Interface, Usb 2.0, 3.3 V, 5.5 V, Ssop, 20 Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Supply Voltage | Other; 3.3 V ~ 5.5 V | 3.3V; Other; 3.3 → 5.5 v | Other; 3.3V ~ 5.5V | Other; 3.3V ~ 5.5V | Other; 3.3V ~ 5.5V | Other | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | |||
| Package Type | SOP; SSOP; 20-SSOP | SSOP; SSOP | SSOP; Ssop | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; 20-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP | SSOP-20 | ||
| Technology | USB; SPI | USB; SPI; Usb 2.0 | USB; SPI | SPI; SPI | SPI; SPI | SPI; SPI | USB | USB; USB | ||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |