Nexperia B.V. Interface - Interface - Specialized - IP4791CZ12,132 IP4791CZ12,132

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045706-IP4791CZ12,1 32 Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-HXSON (2.5x2.1) Supply Voltage - Operating: 1.8V, 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045706-IP4791CZ12,1 32 Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-HXSON (2.5x2.1) Supply Voltage - Operating: 1.8V, 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IP4791CZ12,132 - 1045706-IP4791CZ12,132 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IP4791CZ12,132
1045706-IP4791CZ12,132
Interface - Interface - Specialized - IP4791CZ12,132 1045706-IP4791CZ12,132
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045706-IP4791CZ12,1 32 Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-HXSON (2.5x2.1) Supply Voltage - Operating: 1.8V, 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045706-IP4791CZ12,132
Packaging: Reel - TR
Applications: Cell Phones, Digital Cameras, Media Players
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 12-HXSON (2.5x2.1)
Supply Voltage - Operating: 1.8V, 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - IP4791CZ12,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
IP4791CZ12,132
Specialized IP4791CZ12,132
Cell Phones, Digital Cameras, Media Players Interface 12-HXSON (2.5x2.1)

Cell Phones, Digital Cameras, Media Players Interface 12-HXSON (2.5x2.1)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
IP4791CZ12,132
Integrated Circuits (ICs) - Interface - Specialized IP4791CZ12,132
IC INTERFACE SPECIALIZED 12HXSON

IC INTERFACE SPECIALIZED 12HXSON

Supplier's Site
Interface - Specialized - IP4791CZ12,132 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
IP4791CZ12,132
Interface - Specialized IP4791CZ12,132
IC INTERFACE SPECIALIZED 12HXSON

IC INTERFACE SPECIALIZED 12HXSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1045706-IP4791CZ12,132 IP4791CZ12,132 IP4791CZ12,132 IP4791CZ12,132
Product Name Interface - Interface - Specialized - IP4791CZ12,132 Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 1.8V~ 5V 5V; Other; 1.8V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers