USB to SPI protocol converter,SOIC20
USB to SPI protocol converter,SOIC20
USB to SPI protocol converter,SOIC20
Manufacturer: Microchip Technology
Win Source Part Number: 788290-MCP2210-I/SO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 3.3 V ~ 5.5 V
Protocol: USB
Function: Bridge, USB to SPI
Interface: SPI
Standards: USB 2.0
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SOIC
IC CONVERTER USB-SPI 20-SOIC
IC CONVERTER USB-SPI 20-SOIC
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SOIC
USB Interface IC USB to SPI Protocol Converter
USB Interface, USB 2.0, 3.3 V, 5.5 V, SOIC, 20 RoHS Compliant: Yes
USB-SPI PROTOCOL CONVERTER, -40TO85DEG C; USB IC Type:USB-SPI Protocol Converter; USB Standard:USB 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Data Rate:12Mbps; No. of Ports:-RoHS Compliant: Yes
IC CONVERTER USB-SPI 20-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7617204 | 7617204P | 788290-MCP2210-I/SO | MCP2210-I/SO-ND | MCP2210-I/SO | MCP2210-I/SO | MCP2210-I/SO | MCP2210-I/SO | 83T7176 | 73T0706 | MCP2210-I/SO |
| Product Name | Multiprotocol Transceivers | Multiprotocol Transceivers | Interface - Interface - Controllers - MCP2210-I/SO | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Usb Interface, Usb 2.0, 3.3 V, 5.5 V, Soic, 20 Rohs Compliant Microchip | Usb-Spi Protocol Converter, -40To85Deg C; Usb Ic Type Microchip | Interface - Controllers |
| Technology | USB; SPI; Usb 2.0 | USB; SPI | USB; SPI | USB; USB | SPI; SPI | SPI; SPI | USB | USB | SPI; SPI | ||
| Device Type | Transceiver | Transceiver | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage | 3.3V; Other; 3.3 → 5.5 v | Other; 3.3 V ~ 5.5 V | Other; 3.3V ~ 5.5V | Other | Other; 3.3V ~ 5.5V | Other; 3.3V ~ 5.5V | Other; 3.3V | ||||
| # of Tx | 1 # | 1 # |