IC USB 2.0 - UART 20SSOP
USB Bridge, USB to UART USB 2.0 UART Interface 20-SSOP
USB Interface IC USB-to-UART Protocol Converter w/ GPIO
IC USB 2.0 - UART 20SSOP
USB TO UART BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC USB 2.0 - UART 20SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2200T-I/SS | MCP2200T-I/SS | MCP2200T-I/SS | MCP2200T-I/SS | 72AC6147 | MCP2200T-I/SS |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Microchip | Controllers |
| Technology | USB; USB | UART | UART | USB | UART | |
| Device Type | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Supply Voltage | Other | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |