Manufacturer: Microchip Technology
Win Source Part Number: 884140-MCP2200T-I/MQ
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Family Name: MCP2200
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Interface IC USB-to-UART Protocol Converter w/ GPIO
USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5)
IC USB 2.0 - UART 20QFN
IC USB 2.0 - UART 20QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884140-MCP2200T-I/MQ | MCP2200T-I/MQ | MCP2200T-I/MQ | MCP2200T-I/MQ | MCP2200T-I/MQ | MCP2200T-I/MQ |
| Product Name | Interface - Interface - Controllers - MCP2200T-I/MQ | USB Interface IC | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-VQFN (5x5) | QFN-20 | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Features | RoHS | RoHS |