Microchip MCP2200-I/SO Controller IC
Microchip MCP2200-I/SO Controller IC
Microchip MCP2200-I/SO Controller IC
USB Bridge, USB to UART USB 2.0 UART Interface 20-SOIC
USB Interface IC USB-to-UART Protocol Converter w/ GPIO
USB / UART BRIDGE, 12MBPS, 20-SOIC; Bridge Type:USB to UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC, USB2.0-TO-UART, W/GPIO, 20SOIC; Bridge Type:USB to UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC USB TO UART 20SOIC
IC USB TO UART 20SOIC
USB转UART UART SOIC-20-300mil USB ICs ROHS
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6988993P | 1784885 | MCP2200-I/SO | MCP2200-I/SO | MCP2200-I/SO | 52R9947 | MCP2200-I/SO | MCP2200-I/SO | MCP2200-I/SO |
| Product Name | USB Interface ICs | USB Interface ICs | Controllers | Controllers | USB Interface IC | Usb / Uart Bridge, 12Mbps, 20-Soic; Bridge Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs |
| Technology | USB | USB | UART | UART | USB | USB; USB | UART | USB | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 12000 kbps | 12000 kbps | 12000 to ? kbps | ||||||
| Device Type | Controller | CardBus Controller | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART |