Microchip Technology, Inc. USB Interface ICs MCP2200-I/MQ

Description
Microchip MCP2200-I/MQ Controller IC
Request a Quote Datasheet
Description
Microchip MCP2200-I/MQ Controller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 6988990 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
6988990
USB Interface ICs 6988990
Microchip MCP2200-I/MQ Controller IC

Microchip MCP2200-I/MQ Controller IC

Supplier's Site
USB Interface ICs - 6988990P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
6988990P
USB Interface ICs 6988990P
Microchip MCP2200-I/MQ Controller IC

Microchip MCP2200-I/MQ Controller IC

Supplier's Site
USB Interface ICs - 1784998 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1784998
USB Interface ICs 1784998
Microchip MCP2200-I/MQ Controller IC

Microchip MCP2200-I/MQ Controller IC

Supplier's Site
Interface - Interface - Controllers - MCP2200-I/MQ - 846468-MCP2200-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2200-I/MQ
846468-MCP2200-I/MQ
Interface - Interface - Controllers - MCP2200-I/MQ 846468-MCP2200-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 846468-MCP2200-I/MQ Features: Interface Package: Tube Family Name: MCP2200 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 846468-MCP2200-I/MQ
Features: Interface
Package: Tube
Family Name: MCP2200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - MCP2200-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2200-I/MQ
Controllers MCP2200-I/MQ
IC USB TO UART 20QFN

IC USB TO UART 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MCP2200-I/MQ
USB Interface IC MCP2200-I/MQ
USB Interface IC USB-to-UART Protocol Converter w/ GPIO

USB Interface IC USB-to-UART Protocol Converter w/ GPIO

Buy Now Datasheet
Usb Switch, 12Mbps, Qfn-20; Data Rate Microchip - 52R9946 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 12Mbps, Qfn-20; Data Rate Microchip
52R9946
Usb Switch, 12Mbps, Qfn-20; Data Rate Microchip 52R9946
USB SWITCH, 12MBPS, QFN-20; Data Rate:12Mbps; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Outputs:-; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

USB SWITCH, 12MBPS, QFN-20; Data Rate:12Mbps; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Outputs:-; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2200-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2200-I/MQ
Integrated Circuits (ICs) - Interface - Controllers MCP2200-I/MQ
IC USB TO UART 20QFN

IC USB TO UART 20QFN

Supplier's Site
Interface - Controllers - MCP2200-I/MQ - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2200-I/MQ
Interface - Controllers MCP2200-I/MQ
IC USB TO UART 20QFN

IC USB TO UART 20QFN

Supplier's Site Datasheet
Controllers - MCP2200-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2200-I/MQ
Controllers MCP2200-I/MQ
USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6988990 6988990P 846468-MCP2200-I/MQ MCP2200-I/MQ MCP2200-I/MQ 52R9946 MCP2200-I/MQ MCP2200-I/MQ MCP2200-I/MQ
Product Name USB Interface ICs USB Interface ICs Interface - Interface - Controllers - MCP2200-I/MQ Controllers USB Interface IC Usb Switch, 12Mbps, Qfn-20; Data Rate Microchip Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB USB UART USB USB; USB UART UART
Device Type Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 v Other; 3V ~ 5.5V Other; 3V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC373DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details