The MCP2155 is an IrDA standard protocol stack controller designed for data communication equipment applications, implementing IrLAP, IrLMP, IAS, TinyTP, and IrCOMM protocols with UART to infrared bit encoding and decoding. It operates as a secondary device in point-to-point infrared communication, supporting serial UART data rates up to 115.2 kbaud and infrared data rates up to 115.2 kbaud. The device features a 20-lead SSOP package measuring 5.30 mm in width, operates with low power consumption under 1 mA at 3.3 V and 11.0592 MHz, and is compliant with IrDA physical layer (IrPHY) specifications. The part supports programmable device ID strings and 64-byte data packets, and is qualified for industrial temperature range operation.
IC IRDA PROTOCOL CTRLR 20SSOP Product overview: MCP2155-I/SS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2155-I/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-MCP2155-I/SS |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |