IRDA® Controller UART Interface 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1221003-MCP2150T-I/S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SSOP (0.209", 5.30mm Width)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: IRDA
Function: Controller
Interface: UART
Family Name: MCP2150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MCP2150-I/SS;
Introduction Date: May 29, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
I/O Controller Interface IC IrDA protocol handlr
IC IRDA STD CONTROLLER 20SSOP
IC IRDA STD CONTROLLER 20SSOP
IRDA® Controller UART Interface 20-SSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2150T-I/SS-ND | 1221003-MCP2150T-I/SS | MCP2150T-I/SS | MCP2150T-I/SS | MCP2150T-I/SS | MCP2150T-I/SS |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2150T-I/SS | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | UART | IRDAR | UART | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other | Other; 3V ~ 5.5V |